Radiall Tee Adapter 5215-7501-000

Description
SMB Tee Adapter (Unmatched Power Divider) Jack to Plug to Jack
Request a Quote Datasheet
Description
SMB Tee Adapter (Unmatched Power Divider) Jack to Plug to Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 5215-7501-000 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
5215-7501-000
Tee Adapter 5215-7501-000
SMB Tee Adapter (Unmatched Power Divider) Jack to Plug to Jack

SMB Tee Adapter (Unmatched Power Divider) Jack to Plug to Jack

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 5215-7501-000
Product Name Tee Adapter
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
RF Adapter Straight 2.92 mm Female to SMA Female DC - 18GHz 50Ω - KF-SF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm-F
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details