Tusonix, Inc. Duplexer CER0080B

Description
1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0080B - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0080B
Duplexer CER0080B
1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0080B
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
RF Multiplexers - 3157-ZDSS-7G10G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 12 dB
View Details