CTS Corporation Duplexer UMD007A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD007A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD007A
Duplexer UMD007A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD007A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402901200 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
1750-2100 MHz / 2200-2275 MHz Cavity Diplexer - AE1925-2237D488 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
Duplexers - NPX 14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details