KYOCERA AVX Components Corporation Diplexer DP03A5500TTR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DP03A5500TTR - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DP03A5500TTR
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 850 to 3000MHz - UIYTX10086A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexer - 5o401361790 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
1950 / 2140 MHz BAW Duplexer - Band 1 - TQQ7101 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.8 to 3.1 dB
View Details
1710-1780 MHz / 2110-2200 MHz Cavity Duplexer with N-type connectors - AE1745-2155DB5472 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details