Murata Electronics Diplexer LFD181G57DPGC092

Description
The LFD181G57DPGC092 LTCC Diplexer is used in GPS/WiFi2.45 GHz applications and has been optimized for low loss (0.35-0.6dB). LTCC is a lower cost option than SAW diplexers.
Request a Quote Datasheet
Description
The LFD181G57DPGC092 LTCC Diplexer is used in GPS/WiFi2.45 GHz applications and has been optimized for low loss (0.35-0.6dB). LTCC is a lower cost option than SAW diplexers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - LFD181G57DPGC092 - Richardson RFPD
Downers Grove, IL, United States
The LFD181G57DPGC092 LTCC Diplexer is used in GPS/WiFi2.45 GHz applications and has been optimized for low loss (0.35-0.6dB). LTCC is a lower cost option than SAW diplexers.

The LFD181G57DPGC092 LTCC Diplexer is used in GPS/WiFi2.45 GHz applications and has been optimized for low loss (0.35-0.6dB). LTCC is a lower cost option than SAW diplexers.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number LFD181G57DPGC092
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 400 to 470MHz - UIYDX218165A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 1842-1747 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 1805 to 1785 MHz
View Details
RF Multiplexers - 3157-TPLX-E2485+-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 8 to 10 dB
View Details