Spectrum Control Duplexer DP1325-SS

Description
Base Station Duplexer/Multiplexer Filters
Request a Quote Datasheet
Description
Base Station Duplexer/Multiplexer Filters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - DP1325-SS - Richardson RFPD
Downers Grove, IL, United States
Duplexer
DP1325-SS
Duplexer DP1325-SS
Base Station Duplexer/Multiplexer Filters

Base Station Duplexer/Multiplexer Filters

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DP1325-SS
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details
RF Multiplexers - 3157-ZDSS-K10G13G+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 10 to 14 dB
View Details
2 suppliers