RF Duplexer 1.71GHz ~ 1.755GHz / 2.11GHz ~ 2.155GHz 9-SMD, No Lead
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | B39212B8033P810TR-ND | B39212B8033P810 |
| Product Name | RF Multiplexers | Duplexer |
| Device Type | Duplexer | Duplexer |
| Package Type | Surface Mount; 9-SMD, No Lead | Surface Mount |
| RX (Low) | 1710 to 2155 MHz | 1710 to 1755 MHz |
| RX | 49 to 52 dB |