MACOM Diplexer MAFLCT0066

Description
MACOM's MAFLCT0066 is a low cost, surface mount diplex filter unit designed for CATV FTTx, Home Gateway and Distribution applications.
Request a Quote Datasheet
Description
MACOM's MAFLCT0066 is a low cost, surface mount diplex filter unit designed for CATV FTTx, Home Gateway and Distribution applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Diplexer
MAFLCT0066
Diplexer MAFLCT0066
MACOM's MAFLCT0066 is a low cost, surface mount diplex filter unit designed for CATV FTTx, Home Gateway and Distribution applications.

MACOM's MAFLCT0066 is a low cost, surface mount diplex filter unit designed for CATV FTTx, Home Gateway and Distribution applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFLCT0066
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NPX 826-1795-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 790 to 2690 MHz
View Details
RF Multiplexers - 3157-RDP-2R15+DKR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details