CTS Corporation Duplexer CER0111A

Description
Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure and subscriberapplicatio ns.
Request a Quote
Description
Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure and subscriberapplicatio ns.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0111A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0111A
Duplexer CER0111A
Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure and subscriberapplicatio ns.

Surface mount, silver (Ag) coatedceramic PCS duplexer. Developed for use in PCS infrastructure and subscriberapplications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0111A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o402901000 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2.5 dB
View Details
1525-1559 MHz / 1625.6-1675 MHz Cavity Duplexer - AE1542-1650DB5469 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details
Duplexers - NPX 2655-2535 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 2620 to 2570 MHz
View Details