MACOM Diplexer MAFL-009272-CD0AC0

Description
CATV Diplex Filter; 5-1002/1125-1550 MHz. Features: 75 Ohm, SMT unit, RoHS Compliant. MACOM's MAFL-009272-CD0AC0 is a surface mount diplex filter unit designed for MoCA applications.
Request a Quote Datasheet
Description
CATV Diplex Filter; 5-1002/1125-1550 MHz. Features: 75 Ohm, SMT unit, RoHS Compliant. MACOM's MAFL-009272-CD0AC0 is a surface mount diplex filter unit designed for MoCA applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - MAFL-009272-CD0AC0 - Richardson RFPD
Downers Grove, IL, United States
CATV Diplex Filter; 5-1002/1125-1550 MHz. Features: 75 Ohm, SMT unit, RoHS Compliant. MACOM's MAFL-009272-CD0AC0 is a surface mount diplex filter unit designed for MoCA applications.

CATV Diplex Filter; 5-1002/1125-1550 MHz. Features: 75 Ohm, SMT unit, RoHS Compliant. MACOM's MAFL-009272-CD0AC0 is a surface mount diplex filter unit designed for MoCA applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFL-009272-CD0AC0
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 148 to 174MHz - UIYDX482192A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.8 dB
View Details
Duplexers - NPX 700-5500MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
RX (Low) 600 to 6000 MHz
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers