CTS Corporation Duplexer CER0017A

Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in both subscriber and infrastructureInMarS at Applications.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in both subscriber and infrastructureInMarS at Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0017A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0017A
Duplexer CER0017A
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in both subscriber and infrastructureInMarS at Applications.

Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in both subscriber and infrastructureInMarSat Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0017A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details
RF Multiplexers - 3157-ZX75-23-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 11 dB
View Details
Multiplexer - TP-2226 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
1780 MHz / 2167.5 MHz Cavity Duplexer - AE1780-2167DB5507 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -0.6000 dB
Return Loss 15 dB
View Details