CTS Corporation Duplexer UMD008A-CF2

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD008A-CF2 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD008A-CF2
Duplexer UMD008A-CF2
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD008A-CF2
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4088620 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
1850-1885 MHz/ 1930-1965 MHz Cavity Diplexer - AE1867-1947DB0045-A - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
RF Multiplexers - 3157-ZDSS-3G4G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 10 dB
View Details
Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details