CTS Corporation Duplexer UMD020A-CF2

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD020A-CF2 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD020A-CF2
Duplexer UMD020A-CF2
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD020A-CF2
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 2140-1950 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
RX (Low) 2110 to 1980 MHz
View Details
RF Multiplexers - 3157-ZDSS-2R5G5G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details