CTS Corporation Duplexer USD001B

Description
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
Request a Quote Datasheet
Description
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - USD001B - Richardson RFPD
Downers Grove, IL, United States
Duplexer
USD001B
Duplexer USD001B
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.

Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number USD001B
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 942-1842MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 925 to 1880 MHz
View Details
RF Multiplexers - 3157-ZDPLX-592-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details