CTS Corporation Diplexer DPX2541A

Description
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications. Weight: 12.0 grams typical Material: Filter is composed of a ceramic block plated with Ag and a shield made of Sn plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications. Weight: 12.0 grams typical Material: Filter is composed of a ceramic block plated with Ag and a shield made of Sn plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DPX2541A - Richardson RFPD
Downers Grove, IL, United States
Diplexer
DPX2541A
Diplexer DPX2541A
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications. Weight: 12.0 grams typical Material: Filter is composed of a ceramic block plated with Ag and a shield made of Sn plated steel. Filter complies with RoHS standards.

Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications.

Weight: 12.0 grams typical

Material: Filter is composed of a ceramic block plated with Ag and a shield made of Sn plated steel.

Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX2541A
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Triplexer 2100 to 6900MHz - UIYTX7164A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 4900-5850 MHz-DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 4900 to 5850 MHz
View Details
RF Multiplexers - 3157-ZDPL-6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 13 to 16 dB
View Details