CTS Corporation Duplexer CER0046A

Description
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in disposable handset applications. Weight: 3.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in disposable handset applications. Weight: 3.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0046A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0046A
Duplexer CER0046A
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in disposable handset applications. Weight: 3.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in disposable handset applications. Weight: 3.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0046A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Duplexer / Diplexer 617 to 698MHz - UIYDX100160A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 1842-1747 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 1805 to 1785 MHz
View Details
RF Multiplexers - 3157-ZDSS-K10G13G+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 10 to 14 dB
View Details
2 suppliers