CTS Corporation Duplexer KFF6075B

Description
800 MHz Duplexer. Pin mounted, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 47.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.
Request a Quote
Description
800 MHz Duplexer. Pin mounted, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 47.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - KFF6075B - Richardson RFPD
Downers Grove, IL, United States
Duplexer
KFF6075B
Duplexer KFF6075B
800 MHz Duplexer. Pin mounted, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 47.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.

800 MHz Duplexer. Pin mounted, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 47.61 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a bracket made of 60-40 tin lead plated cold roll steel.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number KFF6075B
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NPX 814-894MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 814 to 894 MHz
View Details
RF Multiplexers - 3157-ZDPL-6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 13 to 16 dB
View Details