CTS Corporation Duplexer KFF6666A

Description
PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 3.3 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 3.3 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - KFF6666A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
KFF6666A
Duplexer KFF6666A
PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 3.3 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 3.3 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number KFF6666A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 2140-1950 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
RX (Low) 2110 to 1980 MHz
View Details
RF Multiplexers - 3157-RDP-6500+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 10 to 14 dB
View Details