QUALCOMM, Incorporated Duplexer B39731B4444P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - B39731B4444P810 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39731B4444P810
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NPX 700-5500MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.4000 dB
RX (Low) 600 to 6000 MHz
View Details
RF Multiplexers - 3157-ZDPL-6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 13 to 16 dB
View Details