QUALCOMM, Incorporated Diplexer B39272B1261P810

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diplexer - B39272B1261P810 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39272B1261P810
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 470 to 510MHz - UIYDX220122A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexer - 5o40180970 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA to WR12
Insertion Loss 1.2 dB
View Details
Band LTE 1 BAW Duplexer - QPQ1282 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.5 dB
View Details
4400-4850 MHz / 4900-5000 MHz Cavity Diplexer - AE4625-4950DB5549-O - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Return Loss 15 dB
View Details