CTS Corporation Duplexer UMBH08A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMBH08A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMBH08A
Duplexer UMBH08A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMBH08A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
RF Multiplexers - 3157-LDPG-212-322+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0805 (2012 Metric), 6 PC Pad
Return Loss 14 to 16 dB
View Details