CTS Corporation Duplexer UMD028A-C3

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 28 and it has the following connector:3 SMP-Com Male with limited detent
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 28 and it has the following connector:3 SMP-Com Male with limited detent
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD028A-C3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD028A-C3
Duplexer UMD028A-C3
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 28 and it has the following connector:3 SMP-Com Male with limited detent

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 28 and it has the following connector:3 SMP-Com Male with limited detent

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD028A-C3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Duplexer / Diplexer 450 to 1520MHz - UIYDX140110A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 829_1795_2045_2590MHz QPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 698 to 2690 MHz
View Details
RF Multiplexers - 3157-RDP-2150+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 12 to 16 dB
View Details
2 suppliers