CTS Corporation Duplexer UMBL08A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMBL08A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMBL08A
Duplexer UMBL08A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMBL08A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
Lumped LC Diplexer, 5-85/102-1220 MHz, 75Ω - DPLB-8510A05+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 85 MHz
TX (High) 102 to 1220 MHz
View Details