CTS Corporation Duplexer UMD028B-M3

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for a subset of band 28 and it has the following connector:3 SMP-Max Slide-type Male
Request a Quote
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for a subset of band 28 and it has the following connector:3 SMP-Max Slide-type Male
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD028B-M3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD028B-M3
Duplexer UMD028B-M3
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for a subset of band 28 and it has the following connector:3 SMP-Max Slide-type Male

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for a subset of band 28 and it has the following connector:3 SMP-Max Slide-type Male

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD028B-M3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NPX 832-821 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
RX (Low) 832 to 821 MHz
View Details
RF Multiplexers - 3157-LDPW-162-242+CT-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 20 to 23 dB
View Details