CTS Corporation Duplexer CER0154G

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0154G - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0154G
Duplexer CER0154G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0154G
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

896-898MHz and 935-937MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(897/936)-1429N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 920-1795-2045MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.3 dB
RX (Low) 880 to 2170 MHz
View Details
RF Multiplexers - 3157-LDPO-33-53+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 4-SMD, No Lead
Return Loss 11 to 15 dB
View Details