CTS Corporation Duplexer CER0395A

Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0395A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0395A
Duplexer CER0395A
Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.0 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Surface mount, silver (Ag) coatedceramic duplexer. Developed for use in DCS infrastructure applications.

Weight: 3.0 grams typical

Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0395A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Triplexer 1750 to 5900MHz - UIYTX7667A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
RF Multiplexers - 3157-ZDPLX-2150-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 12 to 16 dB
View Details