QUALCOMM, Incorporated
Duplexer
B39941D7905D310
Description
Applications
Enhanced Duplexer for LTE small cell systems (Band 8)
High isolation > 60 dB min
Usable pass band 35 MHz
Low VSWR
Rx = uplink = 880 MHz – 915 MHz
Tx = downlink = 925 MHz – 960 MHz
Features
Package size 8.1 mm × 8.1 mm
Max. package height 1.1 mm
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Request a Quote
Email Supplier
Datasheet
Description
Applications
Enhanced Duplexer for LTE small cell systems (Band 8)
High isolation > 60 dB min
Usable pass band 35 MHz
Low VSWR
Rx = uplink = 880 MHz – 915 MHz
Tx = downlink = 925 MHz – 960 MHz
Features
Package size 8.1 mm × 8.1 mm
Max. package height 1.1 mm
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Request a Quote
Email Supplier
Datasheet
Suppliers
Applications
Enhanced Duplexer for LTE small cell systems (Band 8)
High isolation > 60 dB min
Usable pass band 35 MHz
Low VSWR
Rx = uplink = 880 MHz – 915 MHz
Tx = downlink = 925 MHz – 960 MHz
Features
Package size 8.1 mm × 8.1 mm
Max. package height 1.1 mm
Approximate weight 0.2 g
RoHS compatible
Package for Surface Mount Technology (SMT)
Ni/Au-plated terminals
Electrostatic Sensitive Device (ESD)
Moisture Sensitivity Level 3 (MSL3)
Applications
- Enhanced Duplexer for LTE small cell systems (Band 8)
- High isolation > 60 dB min
- Usable pass band 35 MHz
- Low VSWR
- Rx = uplink = 880 MHz – 915 MHz
- Tx = downlink = 925 MHz – 960 MHz
Features
- Package size 8.1 mm × 8.1 mm
- Max. package height 1.1 mm
- Approximate weight 0.2 g
- RoHS compatible
- Package for Surface Mount Technology (SMT)
- Ni/Au-plated terminals
- Electrostatic Sensitive Device (ESD)
- Moisture Sensitivity Level 3 (MSL3)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Diplexers, Duplexers, and Multiplexers |
|
Product Number
|
B39941D7905D310 |
|
Product Name
|
Duplexer |
|
Device Type
|
Duplexer
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Duplexer
Connectors
SMA; N,SMA
Insertion Loss
2.2 dB
View Details
Anatech Electronics, Inc.
Device Type
Triplexer
Insertion Loss
0.5000 dB
View Details
Device Type
Diplexer
Insertion Loss
1 dB
RX (Low)
204 MHz
View Details
Device Type
Duplexer
Insertion Loss
0.8000 dB
RX (Low)
925 to 1880 MHz
View Details