CTS Corporation Duplexer USD007C

Description
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
Request a Quote
Description
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - USD007C - Richardson RFPD
Downers Grove, IL, United States
Duplexer
USD007C
Duplexer USD007C
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.

Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number USD007C
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 600 to 2200MHz - UIYDX170125A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 920-1795-2045MHz_A TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 880 to 2170 MHz
View Details
RF Multiplexers - 3157-TPLX-E2485+-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 8 to 10 dB
View Details