CTS Corporation Duplexer UMD027A

Description
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell basestations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote
Description
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell basestations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD027A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD027A
Duplexer UMD027A
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell basestations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements.

Delivers the isolation and rejection required for 4-10W at Antenna metro cell basestations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD027A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4044500 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
2025-2120MHz / 2200-2230MHz / 1750-1850MHz MHz Triplexer - AD1800-2072-2250TR293 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.8000 dB
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details
Duplexers - NPX 875-1940-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 791 to 2690 MHz
View Details