CTS Corporation Duplexer CER0256B

Description
Surface mount, silver (Ag) coatedceramic duplexer. Weight: 3.9 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coatedceramic duplexer. Weight: 3.9 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0256B - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0256B
Duplexer CER0256B
Surface mount, silver (Ag) coatedceramic duplexer. Weight: 3.9 grams typical Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Surface mount, silver (Ag) coatedceramic duplexer.

Weight: 3.9 grams typical

Material: Filter is composed of aceramic block plated with Ag and a shield made of nickel silver plated steel. Filtercomplies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0256B
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 60 to 800MHz - UIYDX14073A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 2655-2535 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
RX (Low) 2620 to 2570 MHz
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers