CTS Corporation Duplexer UMD020A-M3

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:3 SMP-Max Slide-type Male
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:3 SMP-Max Slide-type Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD020A-M3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD020A-M3
Duplexer UMD020A-M3
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:3 SMP-Max Slide-type Male

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 20 and it has the following connector:3 SMP-Max Slide-type Male

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD020A-M3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF Multiplexers - 3157-RDP-6500+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 10 to 14 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Multiplexer - DP-7090 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
RF Multiplexers - 2312-QPQ1297TR7DKR-ND - DigiKey
Specs
Device Type Duplexer
Package Type Surface Mount; 9-SMD Module
Return Loss 9.5 to 10 dB
View Details