QUALCOMM, Incorporated Diplexer B39851B1256L210

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diplexer - B39851B1256L210 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B39851B1256L210
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Triplexer 1710 to 1920MHz - UIYTX120120A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 500-900MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5500 dB
RX (Low) 400 to 1000 MHz
View Details
RF Multiplexers - 3157-RDP-50-2R15+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details