CTS Corporation Duplexer CER0255B

Description
Surface mount, silver (Ag) coated neodymiumceramic duplexer. Weight: 3.9 grams Typical Material:Filter is composed of a ceramic block plated with Ag and a shield made of nickelsilver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
Surface mount, silver (Ag) coated neodymiumceramic duplexer. Weight: 3.9 grams Typical Material:Filter is composed of a ceramic block plated with Ag and a shield made of nickelsilver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0255B - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0255B
Duplexer CER0255B
Surface mount, silver (Ag) coated neodymiumceramic duplexer. Weight: 3.9 grams Typical Material:Filter is composed of a ceramic block plated with Ag and a shield made of nickelsilver plated steel. Filter complies with RoHS standards.

Surface mount, silver (Ag) coated neodymiumceramic duplexer.

Weight: 3.9 grams

Typical Material:Filter is composed of a ceramic block plated with Ag and a shield made of nickelsilver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0255B
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Triplexer 2100 to 6900MHz - UIYTX7164A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 942-897 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
RX (Low) 925 to 915 MHz
View Details
RF Multiplexers - 3157-ZDSS-2R5G5G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details