MACOM Diplexer MAFL-011055

Description
MAFL-011055 is a Low Cost, surface mount Diplex Filter unit designed for CATV applications, DTV and DBS applications.
Request a Quote Datasheet
Description
MAFL-011055 is a Low Cost, surface mount Diplex Filter unit designed for CATV applications, DTV and DBS applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - MAFL-011055 - Richardson RFPD
Downers Grove, IL, United States
Diplexer
MAFL-011055
Diplexer MAFL-011055
MAFL-011055 is a Low Cost, surface mount Diplex Filter unit designed for CATV applications, DTV and DBS applications.

MAFL-011055 is a Low Cost, surface mount Diplex Filter unit designed for CATV applications, DTV and DBS applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number MAFL-011055
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2025-2120MHz,2200-2230MHz and 1750-1850MHz N-Female Coaxial Cavity Triplexer Rated at 300 Watts (CW) - HRT-CB(1800/2072/2215)-1 - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Multiplexer
Connectors Type N
Insertion Loss 0.8000 dB
View Details
Duplexer / Diplexer 380 to 470MHz - UIYDX19383A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Duplexers - NPX 4900-5850 MHz-DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 4900 to 5850 MHz
View Details
RF Multiplexers - 3157-LDP-1050-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 6-SMD, No Lead
Return Loss 12 to 15 dB
View Details