CTS Corporation Duplexer UMD013A-S3

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 13 and it has the following connector:3 SMA Female
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 13 and it has the following connector:3 SMA Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD013A-S3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD013A-S3
Duplexer UMD013A-S3
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 13 and it has the following connector:3 SMA Female

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 13 and it has the following connector:3 SMA Female

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD013A-S3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 448.2 to 469.8MHz - UIYDX342174A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details
Triplexer - 5o4171640 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Wi-Fi Extractor Filter - QM22246 - Qorvo
Specs
Package Type Surface Mount
View Details
450 MHz, Block A/B Duplexer - AD464-454D327 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.5 dB
Return Loss 15 dB
View Details