CTS Corporation Duplexer UMD026A-C3

Description
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell base stations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell base stations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD026A-C3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD026A-C3
Duplexer UMD026A-C3
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell base stations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements.

Delivers the isolation and rejection required for 4-10W at Antenna metro cell base stations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD026A-C3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexer / Diplexer 436.5 to 460MHz - UIYDX155118A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 2 dB
View Details
Duplexers - NPX 814-894MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 814 to 894 MHz
View Details
RF and Wireless-RF Multiplexers - LDPG-272-492+ - Win Source Electronics
Specs
Device Type Multiplexer
Package Type Surface Mount
Return Loss 14 to 16 dB
View Details
2 suppliers