CTS Corporation Duplexer UMD028B-CF2

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for a subset of band 28 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables
Request a Quote
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for a subset of band 28 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD028B-CF2 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD028B-CF2
Duplexer UMD028B-CF2
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for a subset of band 28 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for a subset of band 28 and it has the following connector:SMP-Com Male with limited detent antenna port + 2 SMP female cables

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD028B-CF2
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Triplexer 330 to 1610MHz - UIYTX150150A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NPX 2655-2535 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 2620 to 2570 MHz
View Details
RF Multiplexers - 3157-ZDPLX-2150-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 12 to 16 dB
View Details