QUALCOMM, Incorporated Duplexer B30312D7902X942

Description
Applications Enhanced Duplexer High isolation >60dB min Usable pass band 45 MHz Low VSWR Features Package size 8.1 mm × 8.1 mm Max. package height 1.1 mm Approximate weight 0.2 g RoHS compatible Package for Surface Mount Technology (SMT) Ni/Au-plated terminals Electrostatic Sensitive Device (ESD) Moisture Sensitivity Level 2a (MSL2a)
Request a Quote Datasheet
Description
Applications Enhanced Duplexer High isolation >60dB min Usable pass band 45 MHz Low VSWR Features Package size 8.1 mm × 8.1 mm Max. package height 1.1 mm Approximate weight 0.2 g RoHS compatible Package for Surface Mount Technology (SMT) Ni/Au-plated terminals Electrostatic Sensitive Device (ESD) Moisture Sensitivity Level 2a (MSL2a)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Applications Enhanced Duplexer High isolation >60dB min Usable pass band 45 MHz Low VSWR Features Package size 8.1 mm × 8.1 mm Max. package height 1.1 mm Approximate weight 0.2 g RoHS compatible Package for Surface Mount Technology (SMT) Ni/Au-plated terminals Electrostatic Sensitive Device (ESD) Moisture Sensitivity Level 2a (MSL2a)

Applications

  • Enhanced Duplexer
  • High isolation >60dB min
  • Usable pass band 45 MHz
  • Low VSWR

Features

  • Package size 8.1 mm × 8.1 mm
  • Max. package height 1.1 mm
  • Approximate weight 0.2 g
  • RoHS compatible
  • Package for Surface Mount Technology (SMT)
  • Ni/Au-plated terminals
  • Electrostatic Sensitive Device (ESD)
  • Moisture Sensitivity Level 2a (MSL2a)
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number B30312D7902X942
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1950 / 2140 MHz BAW Duplexer - Band 1 - TQQ7101 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.8 to 3.1 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Passive MMIC DC-6 / 9-26.5 GHz Diplexer/Reflectionless Filter - MDPX-0609BH - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 26500 MHz
View Details
Duplexer / Diplexer 45.5 to 103.3MHz - UIYDX4053A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors BNC; SMA; Type N
Insertion Loss 3 dB
View Details