CTS Corporation Diplexer DPX1025A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DPX1025A - Richardson RFPD
Downers Grove, IL, United States
Diplexer
DPX1025A
Diplexer DPX1025A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX1025A
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1950MHz and 2200-2500MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1750/2350)-271SA - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details
Duplexer - 5o4088620 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-ZDSS-K10G13G+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 10 to 14 dB
View Details
2 suppliers
Duplexers - NPX 831.5 876.5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
RX (Low) 814 to 894 MHz
View Details