CTS Corporation Duplexer USD004A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - USD004A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
USD004A
Duplexer USD004A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number USD004A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1915MHz and 1930-1950MHz N-Female Coaxial Cavity Diplexer Rated at 100 Watts (CW) - HRT-DX(1882/1962)-702N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1.5 dB
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NPX 4900-5850 MHz-DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 4900 to 5850 MHz
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details