CTS Corporation Diplexer DPX0820A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DPX0820A - Richardson RFPD
Downers Grove, IL, United States
Diplexer
DPX0820A
Diplexer DPX0820A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that achieves impressive frequency combining of closely spaced neighboring frequency bands. Enables antenna sharing in multi-band Small Cells, DAS, and Repeater systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX0820A
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

452-457.457MHz and 462-467.475MHz SMA-Female Coaxial Cavity Diplexer Rated at 60 Watts (CW) - HRT-DX(455/465)-1423S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 2.5 dB
View Details
Duplexer / Diplexer 344 to 396MHz - UIYDX102200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1 dB
View Details
Duplexers - NSK14615-15250MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 2.2 dB
RX (Low) 14.4 to 15350 MHz
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details