CTS Corporation Duplexer UMD008A-P3

Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:3 thru-hole pins for soldering to PCB
Request a Quote Datasheet
Description
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:3 thru-hole pins for soldering to PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD008A-P3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD008A-P3
Duplexer UMD008A-P3
Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:3 thru-hole pins for soldering to PCB

Ceramic duplexer supports a universal footprint across all FDD frequency bands < 1 GHz enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies. This part is intended for LTE band 8 and it has the following connector:3 thru-hole pins for soldering to PCB

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD008A-P3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1000 to 3700MHz - UIYTX11676A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 791-862 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 791 to 862 MHz
View Details
Lumped LC Diplexer, 5-65/85-1220 MHz, 75Ω - DPLB-6585A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 5 to 65 MHz
TX (High) 85 to 1220 MHz
View Details