CTS Corporation Duplexer UPD025E

Description
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
Request a Quote Datasheet
Description
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UPD025E - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UPD025E
Duplexer UPD025E
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.

Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UPD025E
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1160-1615MHz and 2200-2505MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1160/2200)-1110S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 136 to 470MHz - UIYDX95115A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details
Duplexers - NPX 2655-2535 MHz DPX S - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
RX (Low) 2620 to 2570 MHz
View Details
RF Multiplexers - 3157-TPLX-E3000+TR-ND - DigiKey
Specs
Device Type Triplexer
Package Type Surface Mount; 20-SMD Module
Return Loss 10 to 12 dB
View Details
2 suppliers