CTS Corporation Diplexer DPX1326A

Description
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications. Weight: 12.0 grams typical Material: Filter is composed of a ceramic block plated with Ag and a shield made of Sn plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications. Weight: 12.0 grams typical Material: Filter is composed of a ceramic block plated with Ag and a shield made of Sn plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diplexer - DPX1326A - Richardson RFPD
Downers Grove, IL, United States
Diplexer
DPX1326A
Diplexer DPX1326A
Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications. Weight: 12.0 grams typical Material: Filter is composed of a ceramic block plated with Ag and a shield made of Sn plated steel. Filter complies with RoHS standards.

Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in Infrastructure Applications.

Weight: 12.0 grams typical

Material: Filter is composed of a ceramic block plated with Ag and a shield made of Sn plated steel.

Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number DPX1326A
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer - 5o4176670 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 0.5000 dB
View Details
Lumped LC Diplexer, DC-42/54-1220 MHz, 75Ω - DPLB-4254A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 42 MHz
TX (High) 54 to 1220 MHz
View Details
Multiplexer - TP-2631 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details