CTS Corporation Duplexer UPD020A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UPD020A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UPD020A
Duplexer UPD020A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UPD020A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o4043820 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; SMA
Insertion Loss 2.5 dB
View Details
14.4 to 14.83 GHz/15.15 to 15.35 GHz KU Band Duplexer for Satcom Applications - AE14615-15250DB5343 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss -2.5 dB
Return Loss -14 dB
View Details
RF Multiplexers - 3157-RDP-6500+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 10 to 14 dB
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details