CTS Corporation Duplexer UPD002A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UPD002A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UPD002A
Duplexer UPD002A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filters that delivers the isolation and rejection required for ≤0.5W at Antenna carrier-grade Pico Cells and remote radio heads including applications needing multiband co-location and linearized PAs.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UPD002A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o403402100 - 5o.com
Specs
Device Type Duplexer
Connectors 7/16; 7/16,N
Insertion Loss 0.5000 dB
View Details
405-495 MHz / 800-3000 MHz LC Diplexer - AE450-1900DB5348 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Package Type Connectorized; Threaded Mounting Holes
Connectors SMA; SMA (F)
View Details
RF Multiplexers - 3157-ZDPL-6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 13 to 16 dB
View Details
Duplexers - NPX 897_5 942_5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1 dB
RX (Low) 880 to 960 MHz
View Details