CTS Corporation Duplexer UMBH27A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMBH27A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMBH27A
Duplexer UMBH27A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMBH27A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1600-2000MHz and 2150-2400MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(1600/2400)-1099S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 0.5000 dB
View Details
Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
Duplexers - NPX 2655-2535 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
RX (Low) 2620 to 2570 MHz
View Details
Lumped LC Diplexer, DC-42/54-1220 MHz, 75Ω - DPLB-4254A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 42 MHz
TX (High) 54 to 1220 MHz
View Details