CTS Corporation Duplexer CER0080A

Description
1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0080A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0080A
Duplexer CER0080A
1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1600 MHz InMarSat Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in InMarSat Infrastructure applications. Weight: 22.1 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0080A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o403102190 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
2062-2082 MHz / 2240-2260 MHz Cavity Duplexer - AD2072-2250D452 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
RF Multiplexers - 3157-LDPQ-550-252+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 8-SMD, No Lead
Return Loss 16 to 19 dB
View Details
Duplexers - NPX 897_1747MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
RX (Low) 880 to 1785 MHz
View Details