CTS Corporation Duplexer UMD026A-M3

Description
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell base stations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell base stations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - UMD026A-M3 - Richardson RFPD
Downers Grove, IL, United States
Duplexer
UMD026A-M3
Duplexer UMD026A-M3
CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements. Delivers the isolation and rejection required for 4-10W at Antenna metro cell base stations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

CTS Electronic Components introduces new high-reliability, surface-mounted ceramic filters that deliver performance comparable to Air-Cavity for next-generation size optimized system requirements.

Delivers the isolation and rejection required for 4-10W at Antenna metro cell base stations and remote radio head, as well as medium-power DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number UMD026A-M3
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

DPX-2-2, 2.05GHz Diplexer - DPX-2-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 2050 to ? MHz
View Details
461.775 MHz / 466.775 MHz Cavity Duplexer - AE461-466DB5496 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.3 to 1.6 dB
Return Loss 14 dB
View Details
Multiplexer - DP-1823 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401551180 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details