Skyworks Solutions, Inc. Diplexer TT49778E-TR

Description
1227/1575 MHz Ceramic Diplexer Applications L1-L2 band applications Earth exploration Radio navigation-satellite Portable transceivers for both military and homeland security radio communications Features Surface mount design 16 MHz bandwidth L1 and L2 Wide operating temperature range Light weight Smaller profile compared to a typical ceramic design Easy drop-in solution Quick turnaround on new designs RoHS-compliant Available in various frequencies
Request a Quote Datasheet
Description
1227/1575 MHz Ceramic Diplexer Applications L1-L2 band applications Earth exploration Radio navigation-satellite Portable transceivers for both military and homeland security radio communications Features Surface mount design 16 MHz bandwidth L1 and L2 Wide operating temperature range Light weight Smaller profile compared to a typical ceramic design Easy drop-in solution Quick turnaround on new designs RoHS-compliant Available in various frequencies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Diplexer
TT49778E-TR
Diplexer TT49778E-TR
1227/1575 MHz Ceramic Diplexer Applications L1-L2 band applications Earth exploration Radio navigation-satellite Portable transceivers for both military and homeland security radio communications Features Surface mount design 16 MHz bandwidth L1 and L2 Wide operating temperature range Light weight Smaller profile compared to a typical ceramic design Easy drop-in solution Quick turnaround on new designs RoHS-compliant Available in various frequencies

1227/1575 MHz Ceramic Diplexer

Applications

  • L1-L2 band applications
  • Earth exploration
  • Radio navigation-satellite
  • Portable transceivers for both military and homeland security radio communications

Features

  • Surface mount design
  • 16 MHz bandwidth L1 and L2
  • Wide operating temperature range
  • Light weight
  • Smaller profile compared to a typical ceramic design
  • Easy drop-in solution
  • Quick turnaround on new designs
  • RoHS-compliant
  • Available in various frequencies
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number TT49778E-TR
Product Name Diplexer
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 831.5 876.5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
RX (Low) 814 to 894 MHz
View Details
RF Multiplexers - 3157-ZX75-2R15-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 18 dB
View Details
2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
Passive MMIC 15GHz Diplexer/Reflectionless Filter - MDPX-00008PSM - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 18000 MHz
View Details